Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DT04-3P-TN81 |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PA GF |
Number of Rows | 0 |
Number of Positions | 3 |
Blank Cavity Position | 0 |
Mating Pin Diameter | .063in, 1.59mm |
Contact Current Rating (Max) | 13A |
Width | .832in, 21.13mm |
Height | .973in, 24.71mm |
Length | 2.231in, 56.67mm |
Operating Voltage | 250VDC, 250VAC |
Nominal Voltage Architecture | 12V, 24V, 48V |
Centerline (Pitch) | 10.01mm, .394in |
Degree of Protection | IP 68 |
Agency/Standard | SAE J2030 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Polarized | Yes |
Mounting Feature | With |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 600 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Conn DT04-3P-TN81 REC 3P GRY N | Rapid Electronics |
DT04-3P-TN81, REC, 3P, GRY, N, SNAPXCAP | RS |
Conn Sealed Housing Receptacle 3 POS 10.01mm ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2-2303813-2?
Additional datasheets, footprints and schematics for 2-2303813-2 are listed on our Part Details page. You can also find images and similar parts to 2-2303813-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2303813-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2303813-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2303813-2 fall under?
The 2-2303813-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2303813-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2303813-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2303813-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2303813-2 have stock available?
Authorised distributors including Rapid Electronics, RS, Farnell, Avnet America and Boersig have stock available or on a lead time for 2-2303813-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2303813-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2303813-2?
You can fill out our help required form which you can use to request a quote for 2-2303813-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.