Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.27
|
110
in stock
|
Buy Now | |
TE Store
from US$5.21
|
2,789
in stock
|
Buy Now | |
Newark Electronics
from US$7.17
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$8.20
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$5.89
|
110
in stock
|
Buy Now | |
Future Electronics
from US$3.82
|
-
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
RS Americas
from US$5.93
|
-
|
Buy Now | |
Avnet Asia
from US$3.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
PCB Thickness (Recommended) | 1.5mm, .059in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver Alloy |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Heat Sink Compatible | Yes |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Pluggable I/O Applications | SFP+ |
Circuit Application | Signal |
Included Lightpipe | No |
EMI Containment Feature Type | EMI Springs |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly |
Form Factor | SFP+ |
Cage Type | Single |
Sealable | Yes |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+ 1X1 CAGE ASSEMBLY, PRESS-FIT Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: Yes Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2170680-2 | Internal Number: 2170680-2 | TE Connectivity | TE Store |
I/O Connectors Sfp+ 1X1 Cage Assy Press-Fit |Amp Te Connectivity 2170680-2 | Newark Electronics |
I/O Connectors SFP+ 1X1 CAGE ASSY PRESS-FIT | Rapid Electronics |
TE Connectivity SFP+ 1X1 CAGE ASSEMBLY PRESS-FIT I/O Con | Distrelec |
SFP plus 1X1 CAGE ASSEMBLY, PRESS-FIT, SFP, SFP plus and zSFP plus | TE Connectivity 2170680-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2170680-2?
Additional datasheets, footprints and schematics for 2170680-2 are listed on our Part Details page. You can also find images and similar parts to 2170680-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170680-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170680-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170680-2 fall under?
The 2170680-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170680-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170680-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170680-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170680-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2170680-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170680-2 often in real-time on the comparison pages.
What if I can't find stock of 2170680-2?
You can fill out our help required form which you can use to request a quote for 2170680-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.