Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Accepts Wire Insulation Diameter Range | .14in, 3.5mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 22 – 16AWG, .3 – 1.5mm², 592 – 2960CMA |
Overall Length | .779in, 19.8mm |
Mating Tab Width | .11in, 2.79mm |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Tape Mounted |
Packaging Quantity | 4000 |
Insulated | Yes |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | 105°C, 221°F |
2,8 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 2960 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 2960 CMA | Quick Disconnect | Part Number: 2-165565-1 | Internal Number: 2-165565-1 | TE Connectivity | TE Store |
2,8 Pidg Faston Rec |Te Connectivity 2-165565-1 | Newark Electronics |
PIDG Quick Disconnect Terminal 16-22AWG RCP 19.8mm Tin Tape | Avnet America |
2,8 PIDG Faston Rec | TE Connectivity 2-165565-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-165565-1?
Additional datasheets, footprints and schematics for 2-165565-1 are listed on our Part Details page. You can also find images and similar parts to 2-165565-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-165565-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-165565-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-165565-1 fall under?
The 2-165565-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-165565-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-165565-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-165565-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-165565-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2-165565-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-165565-1 often in real-time on the comparison pages.
What if I can't find stock of 2-165565-1?
You can fill out our help required form which you can use to request a quote for 2-165565-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.