Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.78
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.12
|
12,966
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.12
|
4,322
in stock
|
Buy Now | |
TE Store
from US$7.80
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$5.58
|
-
|
Buy Now | |
Future Electronics
from US$5.08
|
-
|
Buy Now | |
Avnet America
from US$4.84
|
-
|
Buy Now | |
RS Americas
from US$6.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 48 |
Rows Loaded | A, B, C |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 48 |
Number of Rows | 3 |
Number of Columns | 16 |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
DIN Size | Standard |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Sealable | No |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .118in, 3mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
48P.IEC-C MALE CONN | Heilind Electronics |
48P.IEC-C MALE CONN Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .118 in Termination Post & Tail Length: 3 mm Number of Positions: 48 Plug Board-to-Board .118" 3 mm | Eurocard Connector | Part Number: 216398-4 | Internal Number: 216398-4 | TE Connectivity | TE Store |
Din 41612 Connector, Header, 48 Position | Newark Electronics |
48 Position 2.54 mm Right Angle Through Hole Type C Plug Connector DIN 41612 | Future Electronics |
Conn DIN 41612 PL 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Circular Connector, 48P.IEC-C MALE CONN | TE Connectivity 216398-4 | RS Americas |
Where can I find additional details, specifications and documents for a 216398-4?
Additional datasheets, footprints and schematics for 216398-4 are listed on our Part Details page. You can also find images and similar parts to 216398-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216398-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216398-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216398-4 fall under?
The 216398-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216398-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216398-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 216398-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216398-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 216398-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216398-4 often in real-time on the comparison pages.
What if I can't find stock of 216398-4?
You can fill out our help required form which you can use to request a quote for 216398-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.