Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
95,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
87,500
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
62,500
in stock
|
Buy Now | |
TE Store
from US$0.49
|
21,242
in stock
|
Buy Now | |
element14
from US$0.32
|
8,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
3,446
in stock
|
Buy Now | |
Avnet Abacus
-
|
82,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 118.11 – 196.85µin, 3 – 5µm |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
コネクタの高さ | 5.8mm |
Connector Length | .279in, 7.1mm |
Row-to-Row Spacing | 1.5mm |
Connector Height | 5.8mm, .23in |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VDC, 100VAC |
Centerline (Pitch) | .05in, 1.27mm |
Mating Entry Location | Side |
Housing Material | Polyester - GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Polarization | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Locking Latch | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 1500 |
Connector Type | Connector Assembly |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Type of Connector | Female-on-Board |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Header Type | Shrouded |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Headers&Wire Housings FOB 4 POS SIDE ENTRY | Rapid Electronics |
CONN, R/A RCPT, 4POS, 2ROW, TH | Farnell |
04P FMALE SIDE ENTRY MICROMAT. | TTI Europe |
MICRO-MATCH FEM.SE Connector System: Cable-to-Board Number of Positions: 4 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Cable-to-Board 4 2.54 mm .1" | Ribbon Cable Connector | Part Number: 215460-4 | Internal Number: 215460-4 | TE Connectivity | TE Store |
Wtb Connector, Rcpt, 4Pos, 2Row | Newark Electronics |
Micro-MaTch | Transfer Multisort Elektronik |
Conn FFC Connector F 4 POS 2.54mm Solder RA Thru-Hole T/R | Avnet Abacus |
4 Position Receptacle Connector 0.100 (2.54mm) Through Hole | Future Electronics |
Micro-Match Series 2.54mm 4 Way 2 Row Right Angle PCB Female-On-Board | TE Connectivity 215460-4 | RS Americas |
Where can I find additional details, specifications and documents for a 215460-4?
Additional datasheets, footprints and schematics for 215460-4 are listed on our Part Details page. You can also find images and similar parts to 215460-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215460-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215460-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215460-4 fall under?
The 215460-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215460-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215460-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 215460-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215460-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and TE Store have stock available or on a lead time for 215460-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215460-4 often in real-time on the comparison pages.
What if I can't find stock of 215460-4?
You can fill out our help required form which you can use to request a quote for 215460-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.