Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
77,500
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
267,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
18,165
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
12,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
7,500
in stock
|
Buy Now | |
RS
from US$0.26
|
6,515
in stock
|
Buy Now | |
element14
from US$0.31
|
5,609
in stock
|
Buy Now | |
Farnell
from US$0.29
|
5,609
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
5,000
in stock
|
Buy Now | |
TE Store
from US$0.48
|
4,130
in stock
|
Buy Now | |
Avnet Abacus
-
|
117,500
in stock
|
Buy Now | |
Avnet America
-
|
12,500
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 1.5mm |
Connector Height | 4mm, .16in |
PCB Thickness (Recommended) | .062in, 1.6mm |
コネクタの高さ | 4mm |
Connector Length | 9.7mm, .382in |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Red |
Mating Entry Location | Top |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Polarization | Without |
PCB Mount Retention | With |
Locking Latch | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 2500 |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Type of Connector | Female-on-Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
06P FMALE TOP ENTRY MICROMATCH | TTI Europe |
Micro-Match 6 Position 1.27 mm Pitch Female-On-Board Board to Board Socket | Future Electronics |
Micro-MaTch | Transfer Multisort Elektronik |
Pitch Spacing:2.54Mm | Newark Electronics |
Connector,F-o-B,PCB,Micro-MaTch,6W,top | RS |
CONNECTOR, 6WAY, VERTICAL, 1.27 | element14 |
TE Connectivity - AMP Micro-Match FOB 6P TOP ENTRY | Distrelec |
MICRO-MATCH FOB.06P Connector System: Wire-to-Board Board-to-Board Number of Positions: 6 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: With Wire-to-Board 6 1.27 mm | Female-On-Board Connector & Top Entry | Part Number: 215079-6 | Internal Number: 215079-6 | TE Connectivity | TE Store |
Conn FFC Connector F 6 POS 2.54mm Solder ST Thru-Hole T/R | Avnet Abacus |
Micro-Match Series 2.54mm 6 Way 2 Row Straight PCB Female-On-Board | TE Connectivity 215079-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 215079-6?
Additional datasheets, footprints and schematics for 215079-6 are listed on our Part Details page. You can also find images and similar parts to 215079-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215079-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215079-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215079-6 fall under?
The 215079-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215079-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215079-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 215079-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215079-6 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Chip One Stop have stock available or on a lead time for 215079-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215079-6 often in real-time on the comparison pages.
What if I can't find stock of 215079-6?
You can fill out our help required form which you can use to request a quote for 215079-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.