Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 81g, 2.857oz |
---|---|
Insulation Special Features | 4000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Material | AgNi90/10 |
Terminal Type | Quick Connect, Plug-In |
Contact Current Class | 10 – 20A, 5 – 10A |
Contact Number of Poles | 3 |
Contact Special Features | 3mm Contact Gap |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 3 Form A (NO) |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 1.516in, 38.5mm |
Length Class (Mechanical) | 35 – 40mm, 30 – 40mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | 1.909in, 48.5mm |
Height Class (Mechanical) | 40 – 50mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Product Length | 1.398in, 35.5mm |
Contact Switching Load (Min) | 100mA @ 24V |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V, 1500 – 2500V |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Contact Limiting Continuous Current | 10A |
Coil Power Rating DC | 1700mW |
Insulation Creepage Between Contact & Coil | 14.9mm, .587in |
Coil Magnetic System | Monostable, DC |
Contact Limiting Breaking Current | 10A |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 345Ω |
Coil Voltage Rating | 24VDC |
Contact Limiting Making Current | 25A |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating Class | 1000 – 2000mW |
Contact Voltage Rating | 230VAC, 28VDC |
Insulation Initial Dielectric Between Open Contacts | 2500Vrms |
Insulation Creepage Class | 10 – 20mm |
Relay Mounting Type | Quick Connect, Socket |
Packaging Method | Carton, Box |
実装方法 | Box, Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 60°C, -40 – 140°F |
Environmental Ambient Temperature (Max) | 140°F, 60°C |
Power Relay 3PST-NO 10A 24VDC Quick Connect Terminal Socket Mount | Avnet America |
General Purpose Relays RM622024 | Sager |
Where can I find additional details, specifications and documents for a 2-1415546-8?
Additional datasheets, footprints and schematics for 2-1415546-8 are listed on our Part Details page. You can also find images and similar parts to 2-1415546-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415546-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415546-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415546-8 fall under?
The 2-1415546-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415546-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415546-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415546-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415546-8 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2-1415546-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415546-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1415546-8?
You can fill out our help required form which you can use to request a quote for 2-1415546-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.