Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393844-5 |
Grounding Provision | Without |
---|---|
Pole Configuration | 2 |
Socket Type | Panel Mount |
Terminal Length | 1.46in |
Mounting Type | Printed Circuit Board |
For Use With | Power Relays |
Accessory Type | Socket |
Terminal Configuration | Screw |
Product Type | Socket |
Number of Pins | 11 |
RELAY SOCKET, 11WAY | Farnell |
Relay Sockets&Hardware SCRW TRM SCKT FOR RM | Rapid Electronics |
Conn Relay Socket SKT 11 POS Screw ST | Avnet America |
Relay Socket, 11Way | Newark Electronics |
Relay Sockets & Hardware SCRW TRM SCKT FOR RM | Sager |
Where can I find additional details, specifications and documents for a 2-1393844-5?
Additional datasheets, footprints and schematics for 2-1393844-5 are listed on our Part Details page. You can also find images and similar parts to 2-1393844-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393844-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393844-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393844-5 fall under?
The 2-1393844-5 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2-1393844-5 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393844-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393844-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393844-5 have stock available?
Authorised distributors including Farnell, Rapid Electronics, element14, Avnet America and Newark Electronics have stock available or on a lead time for 2-1393844-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393844-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1393844-5?
You can fill out our help required form which you can use to request a quote for 2-1393844-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.