Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393844-3 |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.78
|
2,196
in stock
|
Buy Now | |
Chip One Stop
from US$7.29
|
790
in stock
|
Buy Now | |
TTI Europe
from US$2.21
|
325
in stock
|
Buy Now | |
element14
from US$7.96
|
202
in stock
|
Buy Now | |
Farnell
from US$6.18
|
202
in stock
|
Buy Now | |
Avnet America
from US$6.55
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Pole Configuration | 2 |
Socket Type | Printed Circuit Board |
Terminal Length | 35mm |
Mounting Type | Printed Circuit Board |
For Use With | Power Relays |
Accessory Type | Socket |
Terminal Configuration | PC |
Product Type | Socket |
Number of Pins | 11 |
TE Connectivity RM78702 IC Socket 11 Contact(s) Solder | Distrelec |
RELAY SOCKET | TTI Europe |
RELAY SOCKET, 10A 400VAC, THT | element14 |
Conn Relay Socket SKT 11 POS Solder ST Thru-Hole | Avnet America |
Relay Socket, 10A 400Vac, Tht | Newark Electronics |
Relay Sockets & Hardware PCB TERM SCKT FOR RM | Sager |
Where can I find additional details, specifications and documents for a 2-1393844-3?
Additional datasheets, footprints and schematics for 2-1393844-3 are listed on our Part Details page. You can also find images and similar parts to 2-1393844-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393844-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393844-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393844-3 fall under?
The 2-1393844-3 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2-1393844-3 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393844-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393844-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393844-3 have stock available?
Authorised distributors including Distrelec, Chip One Stop, TTI Europe, element14 and Farnell have stock available or on a lead time for 2-1393844-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393844-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1393844-3?
You can fill out our help required form which you can use to request a quote for 2-1393844-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.