Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.66
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.63
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
50
in stock
|
Buy Now | |
Distrelec
from US$26.92
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$12.01
|
-
|
Buy Now | |
Avnet America
from US$10.64
|
-
|
Buy Now | |
element14
from US$14.24
|
-
|
Buy Now |
Product Weight | 76g, 2.857oz |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 16A, 10 – 20A |
Contact Arrangement | 2 Form C (2 CO) |
Terminal Type | Quick Connect, Plug-In |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 2 |
Insulation Clearance Between Contact & Coil | 4mm, .157in |
Product Width | 38.5mm, 1.516in |
Height Class (Mechanical) | 40 – 50mm |
Product Length | 35.5mm, 1.398in |
Product Height | 48.5mm, 1.909in |
Length Class (Mechanical) | 35 – 40mm, 30 – 40mm |
Width Class (Mechanical) | 30 – 40mm |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Creepage Class | 10 – 20mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Creepage Between Contact & Coil | 14.9mm, .586in |
Coil Power Rating DC | 1200mW |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 2500Vrms |
Coil Power Rating Class | 1000 – 1500mW |
Contact Limiting Breaking Current | 16A |
Contact Voltage Rating | 400VAC, 28VDC |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Coil Special Features | UL Coil Insulation Class B |
Contact Limiting Continuous Current | 16A |
Contact Switching Load (Min) | 100mA @ 24V |
Contact Limiting Making Current | 40A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V, 2500 – 3000V |
Contact Switching Voltage (Max) | 440VAC |
Coil Resistance | 475Ω |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Quick Connect, Socket |
実装方法 | Box, Carton |
Packaging Method | Carton, Box |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
TE Connectivity - Schrack PCB Power Relay RM 2CO 16A DC 24V 475Ohm | Distrelec |
Power Relay, Dpdt, 16A, 24Vdc, Qc | Newark Electronics |
Power Relay DPDT 16A 24VDC Quick Connect Terminal Socket Mount | Avnet America |
POWER RELAY, DPDT, 16A, 24VDC, QC | element14 |
Where can I find additional details, specifications and documents for a 1415546-2?
Additional datasheets, footprints and schematics for 1415546-2 are listed on our Part Details page. You can also find images and similar parts to 1415546-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415546-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415546-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415546-2 fall under?
The 1415546-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415546-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415546-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415546-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415546-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1415546-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415546-2 often in real-time on the comparison pages.
What if I can't find stock of 1415546-2?
You can fill out our help required form which you can use to request a quote for 1415546-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.