Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1419118-6 |
Prices starting from US$3.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.67
|
216
in stock
|
Buy Now | |
Rapid Electronics
from US$4.45
|
216
in stock
|
Buy Now | |
Chip One Stop
from US$4.24
|
216
in stock
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
Farnell
from US$5.12
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Pole Configuration | 3 |
Socket Type | Panel Mount |
Terminal Length | 1.46in |
Mounting Type | Chassis Mount |
For Use With | Power Relays |
Product Type | Socket |
Accessory Type | Socket |
Terminal Configuration | Quick Connect |
Number of Pins | 11 |
Relay Sockets&Hardware Relay Socket Panel | Rapid Electronics |
TE Connectivity - AMP Relay Accessories RM78700 | Distrelec |
Socket for RM Series Power Relays | Avnet America |
Rm78700 |Amp Te Connectivity 1419118-6 | Newark Electronics |
Relay Sockets & Hardware Relay Socket Panel | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1419118-6?
Additional datasheets, footprints and schematics for 1419118-6 are listed on our Part Details page. You can also find images and similar parts to 1419118-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1419118-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1419118-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1419118-6 fall under?
The 1419118-6 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1419118-6 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1419118-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1419118-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1419118-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 1419118-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1419118-6 often in real-time on the comparison pages.
What if I can't find stock of 1419118-6?
You can fill out our help required form which you can use to request a quote for 1419118-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.