Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
81
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
351
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
272
in stock
|
Buy Now | |
TE Store
from US$0.41
|
218
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
117
in stock
|
Buy Now | |
element14
from US$0.73
|
81
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Orange |
Material | PA GF |
UL Flammability Rating | UL 94-HB |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 500 |
Strain Relief | Without |
Accessory Type | Cover |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
FINGER PROT CAP 8MM HV90DEG | Heilind Electronics |
Finger Protection Cap, Pa Gf, Orange | Newark Electronics |
FINGER PROT CAP 8MM HV,90DEG Protection & Strain Relief Accessory Type: Cover Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Orange Primary Product Material: PA GF Cover 180° Without Orange | Automotive Connector Cap & Cover | Part Number: 2141159-1 | Internal Number: 2141159-1 | PA GF | TE Connectivity | TE Store |
FINGER PROTECTION CAP, PA GF, ORANGE | element14 |
Protection Cover for 90Deg Automotive Connectors Glass Filled Polyamide 6.6 Orange Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2141159-1?
Additional datasheets, footprints and schematics for 2141159-1 are listed on our Part Details page. You can also find images and similar parts to 2141159-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141159-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141159-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141159-1 fall under?
The 2141159-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2141159-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141159-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141159-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141159-1 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Newark Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 2141159-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141159-1 often in real-time on the comparison pages.
What if I can't find stock of 2141159-1?
You can fill out our help required form which you can use to request a quote for 2141159-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.