Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
Contact Current Rating (Max) | 8A |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | .413in, 10.5mm |
Connector Length | 1.5566in, 39.54mm |
Connector Width | .524in, 13.3mm |
Wire Size | 22 – 18AWG, .34 – .75mm² |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
コネクタの高さ | 10.5mm |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 1500VAC |
Insulation Resistance | 1000MΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Yellow |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 800 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 2-1123722-0?
Additional datasheets, footprints and schematics for 2-1123722-0 are listed on our Part Details page. You can also find images and similar parts to 2-1123722-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1123722-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1123722-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1123722-0 fall under?
The 2-1123722-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1123722-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1123722-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1123722-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1123722-0 have stock available?
There is no stock from authorised distributors for 2-1123722-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1123722-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1123722-0?
You can fill out our help required form which you can use to request a quote for 2-1123722-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.