Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
818
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
818
in stock
|
Buy Now | |
element14
from US$2.72
|
818
in stock
|
Buy Now | |
TE Store
from US$1.27
|
659
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
RS Americas
from US$2.73
|
-
|
Buy Now | |
Boersig
from US$1.62
|
-
|
Buy Now | |
Distrelec
from US$1.97
|
-
|
Buy Now | |
TTI Europe
from US$1.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Cable Exit Angle | 180 (In-Line) |
Color | Black |
Number of Positions | 10, 12, 8 |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Box |
Packaging Quantity | 500 |
Strain Relief | Without |
Connector System | Wire-to-Wire |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Protection Cap, 8Pos, Black Rohs Compliant: Yes |Te Connectivity 2112302-1 | Newark Electronics |
PROTECTION CAP, 8POS, BLACK | element14 |
PROTECTION CAP, FOR REC.HSG GROUP D Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Black Primary Product Material: PA GF Cover - Cable Exit 180° Without Black | Heavy Duty Sealed Connector Series Cap | Part Number: 2112302-1 | Internal Number: 2112302-1 | PA GF | TE Connectivity | TE Store |
Heavy Duty Sealed Connector PROTECTION CAP, FOR REC.HSG GROUP D | Avnet America |
PROTECTION CAP, FOR REC.HSG GROUP D | TE Connectivity 2112302-1 | RS Americas |
TE Connectivity Heavy Duty Sealed Connector PROTECTION CAP FOR REC.HSG GROUP D | Distrelec |
PROT CAP, FOR REC.HSG GROUP D | TTI Europe |
Where can I find additional details, specifications and documents for a 2112302-1?
Additional datasheets, footprints and schematics for 2112302-1 are listed on our Part Details page. You can also find images and similar parts to 2112302-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2112302-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112302-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2112302-1 fall under?
The 2112302-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2112302-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2112302-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2112302-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2112302-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 2112302-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2112302-1 often in real-time on the comparison pages.
What if I can't find stock of 2112302-1?
You can fill out our help required form which you can use to request a quote for 2112302-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.