Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
7,150
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
7,150
in stock
|
Buy Now | |
Heilind Electronics
from US$1.23
|
2,025
in stock
|
Buy Now | |
TE Store
from US$1.21
|
1,255
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.23
|
675
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
440
in stock
|
Buy Now | |
element14
from US$1.41
|
200
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$1.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 4µm, 157.48µin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 4µm, 157.5µin |
Contact Base Material | Copper Alloy |
Mating Post Length | 2.4mm, .095in |
Contact Current Rating (Max) | 3A |
Contact Fabrication | Stamped & Formed |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Width | 7.25mm, .285in |
Pass-Through Hole Size | .472 x .197 in, 12 x 5 mm |
Connector Height | 6.9mm, .272in |
Wire Size | 24AWG |
Connector Length | 15.11mm, .595in |
コネクタの高さ | 6.9mm |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Bottom |
Centerline (Pitch) | .059in, 1.5mm |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Agency/Standard Number | UL 1977, C22.2 No. 182.3-M1987 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 450 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Lighting Connectors 6P INVERTED SMT THRU BOARD | Rapid Electronics |
6 pos Inverted Thru Board SMT Header PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 2106091-5 | Internal Number: 2106091-5 | TE Connectivity | TE Store |
Conn, Header, 6Pos, 1Row, 1.5Mm | Newark Electronics |
CONNECTOR, HEADER, 6POS, 1ROWS, 1.5MM | element14 |
6 Position 0.059 inch Inverted SMT Through Board Wire to Board Connector | Future Electronics |
Conn Wire to Board RCP 6 POS 1.5mm Solder ST SMD | Avnet America |
6 POS INVERTED THRU BOARD SMT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2106091-5?
Additional datasheets, footprints and schematics for 2106091-5 are listed on our Part Details page. You can also find images and similar parts to 2106091-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106091-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106091-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106091-5 fall under?
The 2106091-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2106091-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106091-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106091-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106091-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 2106091-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106091-5 often in real-time on the comparison pages.
What if I can't find stock of 2106091-5?
You can fill out our help required form which you can use to request a quote for 2106091-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.