Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$119.28
|
131
in stock
|
Buy Now | |
element14
from US$107.55
|
131
in stock
|
Buy Now | |
Farnell
from US$137.38
|
131
in stock
|
Buy Now | |
TE Store
from US$317.22
|
124
in stock
|
Buy Now | |
RS Americas
from US$108.09
|
11
in stock
|
Buy Now | |
Avnet America
from US$92.43
|
-
|
Buy Now | |
Boersig
from US$199.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 16 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 16 |
Contact Protection | With |
Contact Current Rating (Max) | 13A |
Reverse Gender | Standard |
Assembly Length | 1.209in |
Operating Voltage | 600VAC, 600VDC |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 GF |
Housing Color | Black |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Panel Feedthrough | Yes |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 24 |
Sealable | No |
Product Type | Connector Assembly |
Connector System | Wire-to-Panel |
Contact Type | Pin |
Housing Type | Receptacle |
Shell Type | All Plastic |
Shielded | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Circular Connector Receptacle Size 17, 16 Position, Panel | Newark Electronics |
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 16 POSITION, PANEL | element14 |
CPC RECPT ASSEMBLY SIZE 17-16 Connector Product Type: Connector Assembly Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 16 Sealable: No Connector Assembly 600 VDC Wire-to-Panel 16 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206552-1 | Internal Number: 206552-1 | TE Connectivity | TE Store |
Connector Housing CPC Recept. Assy 16Pos Sz 17 Series 1 Panel Mnt Std Sex | TE Connectivity 206552-1 | RS Americas |
Conn CPC PIN 16 POS Crimp ST Panel Mount 16 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 206552-1?
Additional datasheets, footprints and schematics for 206552-1 are listed on our Part Details page. You can also find images and similar parts to 206552-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206552-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206552-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206552-1 fall under?
The 206552-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206552-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206552-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206552-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206552-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 206552-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206552-1 often in real-time on the comparison pages.
What if I can't find stock of 206552-1?
You can fill out our help required form which you can use to request a quote for 206552-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.