Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
10,265
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
23,504
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
16,420
in stock
|
Buy Now | |
element14
from US$0.06
|
10,265
in stock
|
Buy Now | |
Power and Signal Group
-
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Typical Current Rating | 9A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Mating Tab Width | .025in, .64mm |
Crimp Type | F-Crimp |
Wire Size Search | 20AWG, .5mm², 21AWG, .35mm², .4mm² |
Wire Size | .35 – .5mm² |
Wire Insulation Diameter | 1.5 – 1.85mm, .059 – .073in |
Agency/Standard | USCAR-21, SAE/USCAR-2 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 7500 |
Packaging Method | Package |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
CONTACT,FEMALE0.64, 20 TO 22 A Terminal Type: Receptacle Mating Tab Width: .64 mm Mating Tab Width: .025 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle .64 mm .025" | Automotive Terminal | Part Number: 2035334-1 | Internal Number: 2035334-1 | TE Connectivity | TE Store |
Contact,female0.64, 20 To 22 Awg Rohs Compliant: Yes |Te Connectivity 2035334-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 20AWG, CRIMP | element14 |
Sealed Receptacle Terminal, .64 mm width, .64 mm thick, 0 -24 A (low power) | Power and Signal Group |
AMP2035334-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2035334-1?
Additional datasheets, footprints and schematics for 2035334-1 are listed on our Part Details page. You can also find images and similar parts to 2035334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2035334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2035334-1 fall under?
The 2035334-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2035334-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2035334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2035334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2035334-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for 2035334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2035334-1 often in real-time on the comparison pages.
What if I can't find stock of 2035334-1?
You can fill out our help required form which you can use to request a quote for 2035334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.