1-2208021-3 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

22POS,0.64 GENER. Y,REC HSG,ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.69
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.63
-
Buy Now

Specifications

Body Material PA GF
Color Gray
Connector Code C
Cable Exit Angle 180°
Number of Positions 22
Number of Rows 2
Mating Tab Width .025in, .64mm
Width .79in, 20.2mm
Height .566in, 14.38mm
Length 1.22in, 31.1mm
Centerline (Pitch) 2.54mm, .1in
Terminal Position Assurance Yes
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Connector Position Assurance Capable No
Packaging Method Box
Packaging Quantity 630
Strain Relief No
Connector Style Housing for female terminals
Hybrid Connector No
Row-to-Row Spacing 2.54mm, .1in
Connector System Wire-to-Wire
Primary Locking Feature Integrated in Housing
Sealable No


Alternative Descriptions

22POS,0.64 GENER. Y,REC HSG,AS | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2208021-3?

Additional datasheets, footprints and schematics for 1-2208021-3 are listed on our Part Details page. You can also find images and similar parts to 1-2208021-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2208021-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2208021-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2208021-3 fall under?

The 1-2208021-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-2208021-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2208021-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2208021-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2208021-3 have stock available?

Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 1-2208021-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2208021-3 often in real-time on the comparison pages.

What if I can't find stock of 1-2208021-3?

You can fill out our help required form which you can use to request a quote for 1-2208021-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay