Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Code | A |
---|---|
Color | Black |
Cable Exit Angle | 90° |
Body Material | PBT GF |
Blank Cavity Position | 2, 14, 21, 16, 13, 19, 18, 22, 15, 20 |
Number of Positions | 22 |
Mating Tab Width | 2.8mm, .025in, .64mm, .11in |
Length | 69.3mm, 2.72in |
Height | 1.41in, 36mm |
Width | 43.9mm, 1.72in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Where can I find additional details, specifications and documents for a 2295154-4?
Additional datasheets, footprints and schematics for 2295154-4 are listed on our Part Details page. You can also find images and similar parts to 2295154-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295154-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295154-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295154-4 fall under?
The 2295154-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2295154-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295154-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295154-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295154-4 have stock available?
There is no stock from authorised distributors for 2295154-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295154-4 often in real-time on the comparison pages.
What if I can't find stock of 2295154-4?
You can fill out our help required form which you can use to request a quote for 2295154-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.