Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.10
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Connector Code | A |
Number of Positions | 22 |
Mating Tab Width | .64mm, .11in, .025in, 2.8mm |
Height | 28mm, 1.12in |
Width | 42.02mm, 1.65in |
Length | 1.45in, 37mm |
Centerline (Pitch) | 2.6mm, .102in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Strain Relief | No |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Conn Sealed Housing PL 22 POS 2.6mm ST Cable | Avnet America |
Where can I find additional details, specifications and documents for a 2295167-1?
Additional datasheets, footprints and schematics for 2295167-1 are listed on our Part Details page. You can also find images and similar parts to 2295167-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295167-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295167-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295167-1 fall under?
The 2295167-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2295167-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295167-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295167-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295167-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2295167-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295167-1 often in real-time on the comparison pages.
What if I can't find stock of 2295167-1?
You can fill out our help required form which you can use to request a quote for 2295167-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.