Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Family Seal |
---|---|
Mating Tab Thickness | .64mm, .025in |
Terminal & Splice Type | Tab |
Mating Tab Width | .031in, .8mm |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | .75mm² |
Wire Size | 18AWG, .75mm² |
Wire Insulation Diameter | 1.6 – 2.06mm, .043 – .055in |
Agency/Standard | USCAR-21 |
Terminal Transmits | 0 – 24 A (Low Power) |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Contact, male 0.64, 18 AWG Terminal Type: Tab Mating Tab Width: .8 mm Mating Tab Width: .031 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Tab .8 mm .031" .64 mm | Generation Y Terminals & 68Pos Hybrid | Part Number: 1924968-2 | Internal Number: 1924968-2 | TE Connectivity | TE Store |
AMP1924968-2 | Avnet America |
CONTACT MALE 0.64 18 AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1924968-2?
Additional datasheets, footprints and schematics for 1924968-2 are listed on our Part Details page. You can also find images and similar parts to 1924968-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924968-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924968-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924968-2 fall under?
The 1924968-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1924968-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924968-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924968-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924968-2 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 1924968-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924968-2 often in real-time on the comparison pages.
What if I can't find stock of 1924968-2?
You can fill out our help required form which you can use to request a quote for 1924968-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.