Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.08
|
No stock
|
Buy Now | |
TE Store
from US$14.99
|
535
in stock
|
Buy Now | |
Newark Electronics
from US$15.51
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$10.77
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$11.60
|
5
in stock
|
Buy Now | |
Future Electronics
from US$11.99
|
-
|
Buy Now | |
Avnet America
from US$11.62
|
-
|
Buy Now | |
RS Americas
from US$15.96
|
-
|
Buy Now | |
Distrelec
from US$15.98
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shield Plating Material | Tin |
Insert Material | Brass |
Plastic | No |
Post Size | .66mm, .026in |
Shield Material | Steel |
Shell Material | Carbon Steel |
Number of Rows | 2 |
Number of Positions | 37 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 2.36mm, 1.57mm, .093in, .062in |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Mounting Hole Diameter | 3.05mm, .12in |
Boardlock Plating Material | Tin |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Boardlock Material | Brass |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 7 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Product Type | Connector |
Shell Type | Front Metal Shell |
Profile | Standard |
Grounded | Yes |
Grounding Straps | Without |
Connector Style | Plug |
Sealable | No |
Connector System | Board-to-Board |
Grounding Indents | With |
Shell Size | 4 |
Grounding Clips | Without |
Termination Post Length | 4.32mm, .17in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 PLUG SP/FMS SCRLK Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 37 2.77 mm | D-Sub Plug Assembly: Vertical & Shell Size 4 & 2.74Mm | Part Number: 2-5747705-1 | Internal Number: 2-5747705-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors C37P V/Mnt |Amp Te Connectivity 2-5747705-1 | Newark Electronics |
D-Sub Standard Connectors C37P V/MNT | Rapid Electronics |
HDP-20 Series 37 Position Front Metal Shell Straight Through-Hole Plug D-Sub | Future Electronics |
Conn D-Subminiature PIN 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
37 PLUG SP/FMS SCRLK, PCB D-Sub Connectors | TE Connectivity 2-5747705-1 | RS Americas |
TE Connectivity - AMP D-Sub Straight DC-37 Plug Through Hole | Distrelec |
Where can I find additional details, specifications and documents for a 2-5747705-1?
Additional datasheets, footprints and schematics for 2-5747705-1 are listed on our Part Details page. You can also find images and similar parts to 2-5747705-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5747705-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5747705-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5747705-1 fall under?
The 2-5747705-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5747705-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5747705-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5747705-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5747705-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 2-5747705-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5747705-1 often in real-time on the comparison pages.
What if I can't find stock of 2-5747705-1?
You can fill out our help required form which you can use to request a quote for 2-5747705-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.