Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Green |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class II |
Wire Insulation Diameter (Max) | .11in, 2.79mm |
Overall Length | .91in, 23.01mm |
Wire Size | 22AWG, 754CMA, .3 – .4mm² |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .97 – 2.79mm, .038 – .11in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Stud Size | #10 |
Shape Description | RING-042 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R Ir 22 10 Rohs Compliant: Yes |Amp Te Connectivity 2-36153-6 | Newark Electronics |
Ring Terminal Connector 10 Stud Circular 22 AWG Crimp | Future Electronics |
Terminal, PIDG, R Ir 22 10 | TE Connectivity 2-36153-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2-36153-6?
Additional datasheets, footprints and schematics for 2-36153-6 are listed on our Part Details page. You can also find images and similar parts to 2-36153-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36153-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36153-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36153-6 fall under?
The 2-36153-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36153-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36153-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36153-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36153-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 2-36153-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36153-6 often in real-time on the comparison pages.
What if I can't find stock of 2-36153-6?
You can fill out our help required form which you can use to request a quote for 2-36153-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.