Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .65g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 22 – 16AWG, .26 – 1.42mm², 509 – 3260CMA |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Stud Diameter | .145in, 3.68mm |
Overall Length | .672in, 17.07mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #6, Crimp, Red | Newark Electronics |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 17.07mm 5.54mm Tin T/R | Avnet America |
PIDG NYLON & KD-TAPE, PIDG R 22-16 COM 22-18 MIL 6 | TE Connectivity 2-36149-2 | RS Americas |
TERMINAL, RING TONGUE, #6, RED, 16AWG | element14 |
Where can I find additional details, specifications and documents for a 2-36149-2?
Additional datasheets, footprints and schematics for 2-36149-2 are listed on our Part Details page. You can also find images and similar parts to 2-36149-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-36149-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-36149-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-36149-2 fall under?
The 2-36149-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-36149-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-36149-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-36149-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-36149-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-36149-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-36149-2 often in real-time on the comparison pages.
What if I can't find stock of 2-36149-2?
You can fill out our help required form which you can use to request a quote for 2-36149-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.