Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
7,300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
60,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.77
|
28,500
in stock
|
Buy Now | |
TE Store
from US$1.20
|
28,473
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
7,300
in stock
|
Buy Now | |
element14
from US$0.66
|
7,300
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.758g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 21.97mm, .86in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .265in, 6.73mm |
Barrel Inside Diameter | .129in, 3.277mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Stud Size | 1/4, M6 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 12-10 1/4 | Heilind Electronics |
TERMINAL,SOLIS R 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-35772-1 | Internal Number: 2-35772-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4", 10Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 10AWG | element14 |
Solistrand 12-10 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 21.97mm 12.7mm Tin Tape Mounted | Avnet America |
Terminal, inal, Solis R 12-10 1/4 | TE Connectivity 2-35772-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-35772-1?
Additional datasheets, footprints and schematics for 2-35772-1 are listed on our Part Details page. You can also find images and similar parts to 2-35772-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35772-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35772-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35772-1 fall under?
The 2-35772-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35772-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35772-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35772-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35772-1 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-35772-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35772-1 often in real-time on the comparison pages.
What if I can't find stock of 2-35772-1?
You can fill out our help required form which you can use to request a quote for 2-35772-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.