Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405109166 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
2,479
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
65,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
65,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
42,900
in stock
|
Buy Now | |
TE Store
from US$0.32
|
15,965
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
8,580
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
5,000
in stock
|
Buy Now | |
element14
from US$0.14
|
2,479
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .686g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | .636in, 16.15mm |
Stud Diameter | .197in, 5mm |
Barrel Inside Diameter | .085in, 2.16mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #10 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Stud Size - Metric:M5 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Tin Tape Mounted | Avnet America |
TERMINAL,SOLIS R 16-14 10 | Heilind Electronics |
TERMINAL,SOLIS R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-34123-1 | Internal Number: 2-34123-1 | Alias Number: 405109166 | TE Connectivity | TE Store |
14-16 AWG Non Insulated Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL SOLIS R 16-14 10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
TERMINAL, RING TONGUE, #10, CRIMP, FULL REEL | element14 |
SOLISTRAND - TAPE, TERMINAL, SOLIS R 16-14 10 | TE Connectivity 2-34123-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 2-34123-1?
Additional datasheets, footprints and schematics for 2-34123-1 are listed on our Part Details page. You can also find images and similar parts to 2-34123-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34123-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34123-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34123-1 fall under?
The 2-34123-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34123-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34123-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34123-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34123-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and Future Electronics have stock available or on a lead time for 2-34123-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34123-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34123-1?
You can fill out our help required form which you can use to request a quote for 2-34123-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.