Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
TE Store
from US$0.93
|
31,245
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .651g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .138in, 3.51mm |
Barrel Inside Diameter | 2.16mm, .085in |
Overall Length | .48in, 12.19mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-34120-1 | Internal Number: 2-34120-1 | TE Connectivity | TE Store |
Terminal,solis R 16-14 6 |Amp Te Connectivity 2-34120-1 | Newark Electronics |
16-14 AWG Ring and Spade Tongue Terminal Straight Style Receptacle | Future Electronics |
Ring Tongue Terminal 14-16AWG 12.19mm 6.35mm Tin Tape Mounted | Avnet America |
Terminal, inal, Solis R 16-14 6 | TE Connectivity 2-34120-1 | RS Americas |
TERMINAL, RING TONGUE, #6, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Product Range | SOLISTRAND Series |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 2-34120-1?
Additional datasheets, footprints and schematics for 2-34120-1 are listed on our Part Details page. You can also find images and similar parts to 2-34120-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34120-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34120-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34120-1 fall under?
The 2-34120-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34120-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34120-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34120-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34120-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-34120-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34120-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34120-1?
You can fill out our help required form which you can use to request a quote for 2-34120-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.