Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 7.619g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .39in, 9.91mm |
Overall Length | .995in, 25.27mm |
Wire Size | .3 â 1.42mm², 509 â 3260CMA, 22AWG |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Insulated | No |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Sealable | No |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Solis R 22-16Comm 22-18Mil 3/8 Rohs Compliant: Yes |Amp Te Connectivity 2-34115-2 | Newark Electronics |
Solis R 22-16Comm 22-18Mil 3/8 | TE Connectivity 2-34115-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-34115-2?
Additional datasheets, footprints and schematics for 2-34115-2 are listed on our Part Details page. You can also find images and similar parts to 2-34115-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34115-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34115-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34115-2 fall under?
The 2-34115-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34115-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34115-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34115-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34115-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2-34115-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34115-2 often in real-time on the comparison pages.
What if I can't find stock of 2-34115-2?
You can fill out our help required form which you can use to request a quote for 2-34115-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.