Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
1,045
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
21,135
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
4,931
in stock
|
Buy Now | |
Powell Electronics
from US$0.57
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
1,045
in stock
|
Buy Now | |
element14
from US$0.49
|
1,045
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.305g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Overall Length | 27.38mm, 1.078in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Stud Diameter | .312in, 7.92mm |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Package |
Stud Size | 5/16, M8 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 16-14 5/16 | Heilind Electronics |
Terminal, Ring Tongue, 5/16", 14Awg, Blu | Newark Electronics |
TERMINAL, RING TONGUE, 5/16", 14AWG, BLU | element14 |
Terminal, PIDG, R 16-14 5/16 | TE Connectivity 2-320575-1 | RS Americas |
Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin Tape | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-320575-1?
Additional datasheets, footprints and schematics for 2-320575-1 are listed on our Part Details page. You can also find images and similar parts to 2-320575-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320575-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320575-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320575-1 fall under?
The 2-320575-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320575-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320575-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320575-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320575-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Powell Electronics, Newark Electronics and element14 have stock available or on a lead time for 2-320575-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320575-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320575-1?
You can fill out our help required form which you can use to request a quote for 2-320575-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.