Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.51
|
No stock
|
Buy Now | |
TE Store
from US$111.04
|
13
in stock
|
Buy Now | |
Boersig
from US$19.69
|
10
in stock
|
Buy Now | |
RS Americas
from US$18.44
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$21.17
|
-
|
Buy Now | |
Avnet America
from US$26.07
|
-
|
Buy Now | |
element14
from US$23.43
|
-
|
Buy Now | |
Sager
from US$18.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 366g, 14.41oz |
---|---|
Gauge Type | B14 |
Number of Poles | 1 |
Number of Levels | 1 |
Number of Circuits | 1 |
Block Configuration | Feed-Through |
Number of Positions | 2 |
Product Spacing | 36mm, 1.417in |
Tool Size | 8mm, .315in |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 106 – 500kcmil, 50 – 300mm² |
Wire Stripping Length | 1.496in, 38mm |
Rated Cross Section | 240mm², 500kcmil |
Product Height | 119.4mm |
Product Depth | 117mm |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | .5 – 16mm² |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | .5 – 10mm² |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | 50 – 240mm² |
Short-Time Withstanding Current Rating @ 1s | 28800A |
Dielectric Test Voltage | 3820V |
Voltage Rating (IEC) | 1000V |
Impulse Withstanding Voltage Rating (IEC) | 12000V |
Voltage Rating (CSA) | 1000V |
Current Rating (UL) | 380A |
Power Loss | 13.3W |
Current Rating (CSA) | 380A |
Current Rating (IEC) | 415A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 1000V |
Housing Color | Gray |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Tightening Torque | 221.3in-lbs, 25Nm |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
ZS240 Block Function: Feed-Through Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Gray Wire Size: 500 kcmil Product Spacing: 1.417 in Feed-Through Screw Clamp Terminal Block Gray 500 kcmil | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK536010R0000 | Internal Number: 1SNK536010R0000 | TE Connectivity | TE Store |
ZS240 Schraubanschlussklemme, grau | Boersig |
Terminal Block Connector, ZS240 | TE Connectivity 1SNK536010R0000 | RS Americas |
Terminal Block, Din Rail, 2Pos, 240Mm2 Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK536010R0000 | Newark Electronics |
Feed-Through Screw Clamp Terminal Block 1-Level 500Kcmil 240mm² DIN Rail Mount Gray Box | Avnet America |
TERMINAL BLOCK, DIN RAIL, 2POS, 240MM2 | element14 |
DIN Rail Terminal Blocks ZS240 | Sager |
Feed-Through Screw Clamp Terminal Block 1-Level 500Kcmil 240mm� DIN Rail Mount Gray Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1SNK536010R0000?
Additional datasheets, footprints and schematics for 1SNK536010R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK536010R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK536010R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK536010R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK536010R0000 fall under?
The 1SNK536010R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK536010R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK536010R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK536010R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK536010R0000 have stock available?
Authorised distributors including TE Store, Boersig, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 1SNK536010R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK536010R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK536010R0000?
You can fill out our help required form which you can use to request a quote for 1SNK536010R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.