Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.13
|
1,559
in stock
|
Buy Now | |
TTI Europe
from US$2.22
|
6,600
in stock
|
Buy Now | |
Rapid Electronics
from US$3.61
|
3,796
in stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
3,796
in stock
|
Buy Now | |
Distrelec
from US$8.63
|
3,796
in stock
|
Buy Now | |
Future Electronics
from US$2.99
|
3,380
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
1,559
in stock
|
Buy Now | |
element14
from US$6.07
|
1,559
in stock
|
Buy Now | |
Sager
from US$2.80
|
100
in stock
|
Buy Now | |
RS Americas
from US$3.23
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
RS
from US$4.30
|
-
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
Boersig
from US$3.09
|
-
|
Buy Now | |
TE Store
from US$6.59
|
-
|
Buy Now |
Product Weight | 30g |
---|---|
Number of Levels | 1 |
Gauge Type | A9-B9 |
Block Configuration | Feed-Through |
Number of Positions | 2 |
Number of Circuits | 1 |
Rated Cross Section | 0AWG, 35mm² |
Product Height | 59mm |
Product Depth | 54.3mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | 10 – 2AWG, 4 – 35mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 10 – 0AWG, 6 – 35mm² |
Tool Size | 6.5mm, .256in |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | 6 – 35mm², 10 – 0AWG |
Product Length | 54.3mm |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | 10 – 6AWG, 6 – 16mm² |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | 10 – 6AWG |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | 12 – 8AWG, 4 – 10mm² |
Wire Stripping Length | 17mm |
Product Spacing | 16mm, .63in |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 4 – 35mm², 10 – 2AWG |
Current Rating (CSA) | 150A |
Short-Time Withstanding Current Rating @ 1s | 4200A |
Dielectric Test Voltage | 2200V |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Voltage Rating (CSA) | 600V |
Power Loss | 4W |
Current Rating (IEC) | 125A |
Voltage Rating (IEC) | 1000V |
Current Rating (UL) | 150A |
Housing Color | Gray |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP10 |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
ZS35 FEED THROUGH TB CLOSED | Rapid Electronics |
TE Connectivity Modular Terminal Block ZS35 | Distrelec |
2 Position Feed Through Gray 0-10 AWG ENTRELEC Terminal Block Connector | Future Electronics |
Din Rail Mount Terminal Block, 2, 1 Kv, 125 A, 10 Awg, 35 Mm Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK516010R0000 | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG | element14 |
DIN Rail Terminal Blocks ZS35 | Sager |
Terminal Block Connector, Feed-through, 16mm 0.630in, Grey, SNK Series | TE Connectivity 1SNK516010R0000 | RS Americas |
Feed-Through Screw Clamp Terminal Block 1-Level 0AWG 35mm� DIN Rail Mount Gray Box | Avnet Abacus |
35mm² Feed Through Terminal Block, Grey | RS |
Feed-Through Screw Clamp Terminal Block 1-Level 0AWG 35mm² DIN Rail Mount Gray Box | Avnet America |
ZS35 Reihenklemme | Boersig |
ZS35 Block Function: Feed-Through Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Gray Product Spacing: .63 in Product Spacing: 16 mm Feed-Through Screw Clamp Terminal Block Gray .63" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK516010R0000 | Internal Number: 1SNK516010R0000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1SNK516010R0000?
Additional datasheets, footprints and schematics for 1SNK516010R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK516010R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK516010R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK516010R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK516010R0000 fall under?
The 1SNK516010R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK516010R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK516010R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK516010R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK516010R0000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1SNK516010R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK516010R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK516010R0000?
You can fill out our help required form which you can use to request a quote for 1SNK516010R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.