Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.16
|
2
in stock
|
Buy Now | |
TE Store
from US$10.31
|
5,729
in stock
|
Buy Now | |
Future Electronics
from US$4.13
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$2.78
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$4.36
|
622
in stock
|
Buy Now | |
Boersig
from US$3.34
|
355
in stock
|
Buy Now | |
Rapid Electronics
from US$6.20
|
219
in stock
|
Buy Now | |
Chip One Stop
from US$4.45
|
219
in stock
|
Buy Now | |
Distrelec
from US$13.71
|
219
in stock
|
Buy Now | |
RS
from US$4.73
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$9.47
|
2
in stock
|
Buy Now | |
element14
from US$5.28
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$4.14
|
-
|
Buy Now | |
Sager
from US$3.69
|
-
|
Buy Now |
Product Weight | 32g |
---|---|
Number of Positions | 2 |
Gauge Type | A6-B6 |
Number of Circuits | 1 |
Number of Levels | 1 |
Block Configuration | Ground |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | 24 – 4AWG, .5 – 16mm² |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 24 – 8AWG, .5 – 10mm² |
Wire Stripping Length | 13.5mm |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | 24 – 4AWG, .5 – 16mm² |
Product Depth | 48.8mm |
Product Length | 48.8mm |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 24 – 4AWG, .5 – 16mm² |
Product Spacing | .394in, 10mm |
Tool Size | .217in, 5.5mm |
Rated Cross Section | 4AWG, 16mm² |
Product Height | 60.6mm |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Dielectric Test Voltage | 2200V |
Short-Time Withstanding Current Rating @ 1s | 1920A |
Housing Color | Green & Yellow |
Housing Material | Polyamide |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | DIN Rail |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
ZS16-PE Block Function: Ground Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Green & Yellow Product Spacing: .394 in Product Spacing: 10 mm Ground Screw Clamp Terminal Block Green & Yellow .394" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK510150R0000 | Internal Number: 1SNK510150R0000 | Green / Yellow | TE Store |
2 Position Ground Green Yellow 4-24 AWG ENTRELEC Terminal Block Connector | Future Electronics |
Terminal Block Connector, Ground/Screwless, 10mm, Green/Yellow, SNK Series | TE Connectivity 1SNK510150R0000 | RS Americas |
ZS16-PE Schutzleiter-Reihenklemme | Boersig |
DIN Rail Terminal Blocks ZS16-PE | Rapid Electronics |
TE Connectivity Modular Terminal Block ZS16-PE | Distrelec |
16mm² Ground Block | RS |
Terminal Block, Din Rail, 2Way, 4Awg Rohs Compliant: Yes |Te Connectivity 1SNK510150R0000 | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2WAY, 4AWG | element14 |
Ground Screw Clamp Terminal Block 1-Level 4AWG 16mm� DIN Rail Mount Green-Yellow Box | Avnet Abacus |
Ground Screw Clamp Terminal Block 1-Level 4AWG 16mm² DIN Rail Mount Green-Yellow Box | Avnet America |
Where can I find additional details, specifications and documents for a 1SNK510150R0000?
Additional datasheets, footprints and schematics for 1SNK510150R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK510150R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK510150R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK510150R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK510150R0000 fall under?
The 1SNK510150R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK510150R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK510150R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK510150R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK510150R0000 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, RS Americas and Boersig have stock available or on a lead time for 1SNK510150R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK510150R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK510150R0000?
You can fill out our help required form which you can use to request a quote for 1SNK510150R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.