Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.95
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$2.66
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
1,625
in stock
|
Buy Now | |
TTI Europe
from US$3.06
|
1,000
in stock
|
Buy Now | |
Boersig
from US$1.59
|
20
in stock
|
Buy Now | |
RS Americas
from US$1.83
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
10
in stock
|
Buy Now | |
element14
from US$2.70
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
Sager
from US$1.26
|
-
|
Buy Now |
Product Weight | .795oz, 20.2g |
---|---|
Number of Positions | 2 |
Number of Levels | 1 |
Gauge Type | A6-B6 |
Block Configuration | Feed-Through |
Number of Circuits | 1 |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | 20 – 10AWG, .5 – 6mm² |
Product Spacing | .394in, 10mm |
Product Length | 48.8mm, 1.92in |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | .5 – 6mm², 20 – 10AWG |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | .5 – 16mm², 24 – 4AWG |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | 20 – 10AWG, .5 – 6mm² |
Tool Size | 5.5mm, .217in |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | .5 – 16mm², 24 – 4AWG |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 24 – 4AWG, .5 – 16mm² |
Wire Stripping Length | .531in, 13.5mm |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | .5 – 10mm², 24 – 8AWG |
Rated Cross Section | 16mm², 4AWG |
Product Depth | 48.8mm |
Product Height | 56.1mm |
Voltage Rating (IEC) | 1000V |
Current Rating (UL) | 67A |
Current Rating (CSA) | 67A |
Dielectric Test Voltage | 2200V |
Short-Time Withstanding Current Rating @ 1s | 1920A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Voltage Rating (CSA) | 600V |
Current Rating (IEC) | 76A |
Power Loss | 2.4W |
Housing Color | Blue |
Housing Material | Polyamide |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Modular Terminal Block 67A 16mm2 1 Deck(s) | Rapid Electronics |
2 Position 10 mm Pitch Feed Through Screw Clamp Terminal Block | Future Electronics |
ZS16-BL Neutralleiterklemme | Boersig |
Feed-Through Terminal Block, 16mm 2, Blue, SNK Series | TE Connectivity 1SNK510020R0000 | RS Americas |
Terminal Block, Din Rail, 2Way, 4Awg Rohs Compliant: Yes |Te Connectivity 1SNK510020R0000 | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2WAY, 4AWG | element14 |
Connector Feed-Through Screw Clamp Terminal Block 2 Position Straight DIN Rail 67A | Avnet Abacus |
DIN Rail Terminal Blocks ZS16-BL | Sager |
Where can I find additional details, specifications and documents for a 1SNK510020R0000?
Additional datasheets, footprints and schematics for 1SNK510020R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK510020R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK510020R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK510020R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK510020R0000 fall under?
The 1SNK510020R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK510020R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK510020R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK510020R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK510020R0000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, TTI Europe and Boersig have stock available or on a lead time for 1SNK510020R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK510020R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK510020R0000?
You can fill out our help required form which you can use to request a quote for 1SNK510020R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.