Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.85
|
8,480
in stock
|
Buy Now | |
Rapid Electronics
from US$5.27
|
8,480
in stock
|
Buy Now | |
Chip One Stop
from US$2.81
|
8,480
in stock
|
Buy Now | |
Distrelec
from US$12.89
|
8,480
in stock
|
Buy Now | |
Future Electronics
from US$3.46
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$2.30
|
900
in stock
|
Buy Now | |
RS
from US$3.59
|
385
in stock
|
Buy Now | |
Boersig
from US$2.98
|
340
in stock
|
Buy Now | |
Sager
from US$3.26
|
100
in stock
|
Buy Now | |
RS Americas
from US$7.55
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
element14
from US$6.50
|
-
|
Buy Now | |
TE Store
from US$8.52
|
-
|
Buy Now |
Product Weight | 22.5g, .886oz |
---|---|
Number of Positions | 2 |
Block Configuration | Ground |
Number of Levels | 1 |
Number of Circuits | 1 |
Gauge Type | A5-B5 |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 24 – 8AWG, .5 – 6mm² |
Wire Stripping Length | .472in, 12mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | .5 – 10mm², 24 – 8AWG |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | .5 – 10mm², 24 – 6AWG |
Rated Cross Section | 10mm², 6AWG |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | .5 – 10mm², 24 – 6AWG |
Product Depth | 47.3mm |
Tool Size | 4mm, .157in |
Product Height | 59.5mm |
Product Length | 47.3mm, 1.86in |
Product Spacing | .315in, 8mm |
Dielectric Test Voltage | 2200V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Short-Time Withstanding Current Rating @ 1s | 1200A |
Housing Material | Polyamide |
Housing Color | Green & Yellow |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Din Rail Terminal Blocks Zs10-Pe |Entrelec Te Connectivity 1SNK508150R0000 | Newark Electronics |
Modular Terminal Block 10mm2 1 Deck(s) | Rapid Electronics |
TE Connectivity Modular Terminal Block ZS10-PE | Distrelec |
2 Position Ground Green Yellow 6-24 AWG ENTRELEC Terminal Block Connector | Future Electronics |
10mm² Ground | RS |
ZS10-PE Schutzleiter-Reihenklemme | Boersig |
DIN Rail Terminal Blocks ZS10-PE | Sager |
Terminal Block Connector, ZS10-PE, Feed-through, 8 mm ,0.315in, SNK Series | TE Connectivity 1SNK508150R0000 | RS Americas |
Ground Screw Clamp Terminal Block 1-Level 6AWG 10mm� DIN Rail Mount Green-Yellow Box | Avnet Abacus |
Ground Screw Clamp Terminal Block 1-Level 6AWG 10mm² DIN Rail Mount Green-Yellow Box | Avnet America |
TERMINAL BLOCK, DIN RAIL, 2WAY, 6AWG | element14 |
ZS10-PE Block Function: Ground Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Green & Yellow Product Spacing: .315 in Product Spacing: 8 mm Ground Screw Clamp Terminal Block Green & Yellow .315" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK508150R0000 | Internal Number: 1SNK508150R0000 | Green / Yellow | TE Store |
Where can I find additional details, specifications and documents for a 1SNK508150R0000?
Additional datasheets, footprints and schematics for 1SNK508150R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK508150R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK508150R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK508150R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK508150R0000 fall under?
The 1SNK508150R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK508150R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK508150R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK508150R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK508150R0000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1SNK508150R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK508150R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK508150R0000?
You can fill out our help required form which you can use to request a quote for 1SNK508150R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.