Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.60
|
95
in stock
|
Buy Now | |
Future Electronics
from US$2.62
|
1,360
in stock
|
Buy Now | |
TTI Europe
from US$1.76
|
1,260
in stock
|
Buy Now | |
RS Americas
from US$6.12
|
773
in stock
|
Buy Now | |
Rapid Electronics
from US$4.29
|
340
in stock
|
Buy Now | |
Chip One Stop
from US$2.64
|
340
in stock
|
Buy Now | |
Distrelec
from US$10.73
|
340
in stock
|
Buy Now | |
Sager
from US$2.51
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
95
in stock
|
Buy Now | |
element14
from US$4.40
|
95
in stock
|
Buy Now | |
Boersig
from US$2.37
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,140
in stock
|
Buy Now | |
RS
from US$3.19
|
-
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
TE Store
from US$6.55
|
-
|
Buy Now |
Product Weight | .539oz, 13.7g |
---|---|
Number of Positions | 2 |
Number of Circuits | 1 |
Block Configuration | Ground |
Gauge Type | A4-B3 |
Number of Levels | 1 |
Tool Size | .157in, 4mm |
Rated Cross Section | 10AWG, 6mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | .2 – 6mm², 24 – 10AWG |
Product Length | 1.87in, 47.4mm |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | 24 – 10AWG, .2 – 6mm² |
Wire Stripping Length | 10.5mm, .413in |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | 24 – 12AWG, .22 – 4mm² |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 24 – 12AWG, .22 – 4mm² |
Product Depth | 47.4mm |
Product Height | 59.5mm |
Product Spacing | 6mm, .236in |
Dielectric Test Voltage | 2200V |
Short-Time Withstanding Current Rating @ 1s | 720A |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Housing Material | Polyamide |
Housing Color | Green & Yellow |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
2 Position Ground Green Yellow 10-24 AWG ENTRELEC Terminal Block Connector | Future Electronics |
Terminal Block Connector, Green/Yellow, Ground, 6mm, 0.236in, SNK Series | TE Connectivity 1SNK506150R0000 | RS Americas |
Modular Terminal Block 6mm2 1 Row(s) 1 Deck(s) | Rapid Electronics |
TE Connectivity Modular Terminal Block ZS6-PE | Distrelec |
DIN Rail Terminal Blocks ZS6-PE | Sager |
Din Rail Mount Terminal Block, 2, 24 Awg, 10 Awg, 6 Mm Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK506150R0000 | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG | element14 |
ZS6-PE Schutzleiter-Reihenklemme | Boersig |
Ground Screw Clamp Terminal Block 1-Level 10AWG 6mm� DIN Rail Mount Green-Yellow Box | Avnet Abacus |
6mm² Ground | RS |
Ground Screw Clamp Terminal Block 1-Level 10AWG 6mm² DIN Rail Mount Green-Yellow Box | Avnet America |
ZS6-PE Block Function: Ground Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Green & Yellow Product Spacing: .236 in Product Spacing: 6 mm Ground Screw Clamp Terminal Block Green & Yellow .236" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK506150R0000 | Internal Number: 1SNK506150R0000 | Green / Yellow | TE Store |
Where can I find additional details, specifications and documents for a 1SNK506150R0000?
Additional datasheets, footprints and schematics for 1SNK506150R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK506150R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK506150R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK506150R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK506150R0000 fall under?
The 1SNK506150R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK506150R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK506150R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK506150R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK506150R0000 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1SNK506150R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK506150R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK506150R0000?
You can fill out our help required form which you can use to request a quote for 1SNK506150R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.