Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
9,450
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
12,268
in stock
|
Buy Now | |
element14
from US$0.0353
|
12,268
in stock
|
Buy Now | |
Farnell
from US$0.0349
|
12,268
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,435
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Resistance @ If | - |
Breakdown Voltage Vbr | 70V |
Diode Case Style | SOD-123 |
No. of Pins | 2 Pin |
Total Capacitance Ct | 2pF |
Forward Current If(AV) | 15mA |
Product Range | - |
Status: | Unknown |
---|---|
Series: | 1N5711 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 15mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | - |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | 1N5711 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reverse Recovery Time trr Max | 1ns |
SCHOTTKY-D. 0,015A 70V SOD123 | Rutronik |
1N5711W Series 70 V 200 nA Surface Mount Schottky Barrier Diode - SOD-123 | Future Electronics |
Diode Schottky 70V 0.015A 2Pin SOD123 | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Schottky 70V 0.015A 2-Pin SOD-123 T/R | Avnet Silica |
Diode Schottky 70V 0.015A 2Pin SOD123 | Diodes Inc 1N5711W-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 15mA |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-123 |
No. of Pins | 2 |
RoHS Compliant | Yes |
Diode, Rf, 2Pf, 70V, Sod-123 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N5711W-7-F?
Additional datasheets, footprints and schematics for 1N5711W-7-F are listed on our Part Details page. You can also find images and similar parts to 1N5711W-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5711W-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5711W-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5711W-7-F fall under?
The 1N5711W-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5711W-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5711W-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5711W-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5711W-7-F have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1N5711W-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5711W-7-F often in real-time on the comparison pages.
What if I can't find stock of 1N5711W-7-F?
You can fill out our help required form which you can use to request a quote for 1N5711W-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.