Small Signal Schottky Diodes
Parts from Small Signal Schottky Diodes Category

SCHOTTKY RECTIFIER, 150mA, 100V, SOD-123; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:750mA; Diode Case Style:SOD-123 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA 50V DO-35; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):200mA; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm Max:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

Schottky Rectifier, FULL REEL; Diode Configuration:Common Cathode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:410mV; Forward Surge Current Ifsm Max:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, FULL REEL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, FULL REEL; Diode Configuration:Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, FULL REEL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes


Schottky Rectifier; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Schottky Rectifier, FULL REEL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:125°C RoHS Compliant: Yes

Schottky Rectifier; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes


SCHOTTKY RECTIFIER, 30mA, 60V DO-35; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30mA; Forward Voltage VF Max:410mV; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.12A, 40V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

SMALL SIGNAL SCHOTTKY DIODE, 40V, 0.25A; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:800mA RoHS Compliant: Yes

SCHOTTKY DIODE, 40V, 0.25A, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:800mA; Diode Case Style:SOT-323RoHS Compliant: Yes

SCHOTTKY DIODE, 40V, 0.12A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:800mA; No. of Pins:3PinsRoHS Compliant: Yes

SMALL SIGNAL SCHOTTKY DIODE, 40V, 0.25A; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:800mA RoHS Compliant: Yes