Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Contact Base Material | Copper Alloy |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin, Tab |
Contact Current Rating (Max) | 16A |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention Within Housing | Without |
Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 2.65 – 2.95mm, .103 – .11in |
Operating Voltage | 600VAC, 600VDC |
Continuous Current Rating | 16A |
VDE Tested | Yes |
Agency/Standard | VDE, UL |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Comment | Complies with IEC 61984 Specification |
For Use With | Cap Housing |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Ptl Tab Contact, 2X18 Awg |Te Connectivity 1971788-2 | Newark Electronics |
Power Triple Lock Series 18 AWG 600 V Tin Plated Crimp Tab Contact | Future Electronics |
Rectangular Power Contact, Power Triple Lock, Tin Plated Contacts, Copper Alloy, Pin, Crimp | Avnet America |
CONTACT, PIN, 18AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 1971788-2?
Additional datasheets, footprints and schematics for 1971788-2 are listed on our Part Details page. You can also find images and similar parts to 1971788-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971788-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971788-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971788-2 fall under?
The 1971788-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1971788-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971788-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971788-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971788-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 1971788-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971788-2 often in real-time on the comparison pages.
What if I can't find stock of 1971788-2?
You can fill out our help required form which you can use to request a quote for 1971788-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.