Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Keying | A |
Number of Power Positions | 3 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Panel Thickness | .039 – .079in, 1 – 2mm |
Height | 14.95mm |
Operating Voltage | 600VDC, 600VAC |
Cable Exit Angle | Straight |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Gray |
Circuit Identification Feature | With |
Glow Wire Material Rating | Material with GWIT ≥ 775°C |
Agency/Standard Number | E28476 |
Agency/Standard | UL, VDE |
Glow Wire Rating | GWT 850°C (Flame ≤ 30 sec) |
VDE Tested | Yes |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Circuit Application | Power |
For Use With | CPA, Plug Housing, TPA, Tab Contact |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Cap |
Product Type | Housing |
Sealable | No |
Contact Type | Tab |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
PTL 1X3 CAP PANEL MT HITEMP KEY A LGR Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 6 mm Housing Cap Wire-to-Wire 3 | Power Triple Lock High Temperature Cap | Part Number: 5-1971772-3 | Internal Number: 5-1971772-3 | 6 mm | TE Connectivity | TE Store |
Connector Housing, Rcpt, 3Pos, 6Mm | Newark Electronics |
3 Position Single Row (1 x 2) 6 mm Panel Mount Snap In Receptacle Housing | Future Electronics |
AMP5-1971772-3 | Avnet America |
Where can I find additional details, specifications and documents for a 5-1971772-3?
Additional datasheets, footprints and schematics for 5-1971772-3 are listed on our Part Details page. You can also find images and similar parts to 5-1971772-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1971772-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1971772-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1971772-3 fall under?
The 5-1971772-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1971772-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1971772-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1971772-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1971772-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 5-1971772-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1971772-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1971772-3?
You can fill out our help required form which you can use to request a quote for 5-1971772-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.