Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
21,301
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
25,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
25,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
25,700
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
25,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
24,411
in stock
|
Buy Now | |
element14
from US$0.37
|
21,301
in stock
|
Buy Now | |
TE Store
from US$0.52
|
14,049
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
8,137
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Keying | A |
Number of Power Positions | 2 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Panel Thickness | .039 – .079in, 1 – 2mm |
Height | 14.95mm |
Operating Voltage | 600VDC, 600VAC |
Cable Exit Angle | Straight |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Gray |
Circuit Identification Feature | With |
Agency/Standard | VDE, UL |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Glow Wire Material Rating | Material with GWIT ≥ 775°C |
Glow Wire Rating | GWT 850°C (Flame ≤ 30 sec) |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
Circuit Application | Power |
For Use With | Plug Housing, TPA, Tab Contact, CPA |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Contact Type | Tab |
Housing Type | Cap |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Ptl 1X2 Cap Panel Mt Hitemp Key A Lgr |Amp Te Connectivity 5-1971772-2 | Newark Electronics |
TE Connectivity PTL 1X2 CAP PANEL MT HITEMP KEY A LGR He | Distrelec |
1X2 CAP HOUSING PANEL MOU KEY LGR | Heilind Electronics |
RCPT HOUSING, 2POS, PA, GREY | element14 |
PTL 1X2 CAP PANEL MT HITEMP KEY A LGR Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6 mm Housing Cap Wire-to-Wire 2 | Power Triple Lock High Temperature Cap | Part Number: 5-1971772-2 | Internal Number: 5-1971772-2 | 6 mm | TE Connectivity | TE Store |
2 Position Single Row (1 x 2) 6 mm Panel Mount Snap In Receptacle Housing | Future Electronics |
AMP5-1971772-2 | Avnet America |
Where can I find additional details, specifications and documents for a 5-1971772-2?
Additional datasheets, footprints and schematics for 5-1971772-2 are listed on our Part Details page. You can also find images and similar parts to 5-1971772-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1971772-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1971772-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1971772-2 fall under?
The 5-1971772-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1971772-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1971772-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1971772-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1971772-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 5-1971772-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1971772-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1971772-2?
You can fill out our help required form which you can use to request a quote for 5-1971772-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.