Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.75
|
78
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
78
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Distrelec
from US$0.79
|
-
|
Buy Now | |
TE Store
from US$0.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .319in, 8.1mm |
---|---|
Number of Rows | 2 |
Number of Power Positions | 12 |
Number of Positions | 12 |
Keying | A |
Contact Retention | Without |
Contact Layout | Matrix |
Panel Thickness | .039 – .079in, 1 – 2mm |
Height | 23.05mm |
Operating Voltage | 600VDC, 600VAC |
Cable Exit Angle | Straight |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6mm, .236in |
Housing Material | Nylon |
Housing Color | Gray |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | UL, VDE |
Glow Wire Material Rating | Material with GWIT ≥ 775°C |
UL Rating | Recognized |
Glow Wire Rating | GWT 850°C (Flame ≤ 30 sec) |
VDE Tested | Yes |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power |
For Use With | Tab Contact, TPA, CPA, Plug Housing |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Housing Type | Cap |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Contact Type | Tab |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Power To The Board 2X6 Cap Housing Lgr Panel Mt. |Amp Te Connectivity 5-1971775-6 | Newark Electronics |
Power to the Board 2x6 cap housing lgr panel Mt. | Rapid Electronics |
12 Position 2 Row (2 x 6) 6 mm Wire-Board Power Triple Lock Receptacle Housing | Future Electronics |
Conn Housing RCP 12 POS 6mm ST Panel Mount | Avnet America |
TE Connectivity PTL 2X6 CAP PANEL MT HIGH TEMP KEY A LGR | Distrelec |
Special Order: PTL 2X6 CAP PANEL MT HIGH TEMP KEY A LGR Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 6 mm Housing Cap Wire-to-Wire 12 | Power Triple Lock High Temperature Cap | Part Number: 5-1971775-6 | Internal Number: 5-1971775-6 | 6 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-1971775-6?
Additional datasheets, footprints and schematics for 5-1971775-6 are listed on our Part Details page. You can also find images and similar parts to 5-1971775-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1971775-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1971775-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1971775-6 fall under?
The 5-1971775-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1971775-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1971775-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1971775-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1971775-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 5-1971775-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1971775-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1971775-6?
You can fill out our help required form which you can use to request a quote for 5-1971775-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.