Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0417
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
18,289
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
17,600
in stock
|
Buy Now | |
element14
from US$0.06
|
17,600
in stock
|
Buy Now | |
Farnell
from US$0.0417
|
17,600
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin, Tab |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Contact Base Material | Copper Alloy |
Accepts Wire Insulation Diameter Range | 1.14 – 2.7mm, .045 – .106in |
Wire Size | 22 – 20AWG, 22AWG, .3mm², .3 – .5mm² |
Continuous Current Rating | 9A |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | UL, VDE |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
Comment | Complies with IEC 61984 Specification |
Wire/Cable Type | Discrete Wire |
For Use With | Cap Housing |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
PTL TAB CONTACT, 20 - 24 AWG Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Tab Tin Pre-Tin 600 VAC | Tab Contact — Power Triple Lock | Part Number: 1971786-2 | Internal Number: 1971786-2 | TE Connectivity | TE Store |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Power Triple Lock Tin Plated 20 - 22 AWG Crimp Tab Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1971786-2?
Additional datasheets, footprints and schematics for 1971786-2 are listed on our Part Details page. You can also find images and similar parts to 1971786-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971786-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971786-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971786-2 fall under?
The 1971786-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1971786-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971786-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971786-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971786-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1971786-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971786-2 often in real-time on the comparison pages.
What if I can't find stock of 1971786-2?
You can fill out our help required form which you can use to request a quote for 1971786-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.