Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
890
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
130,994
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
35,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
26,199
in stock
|
Buy Now | |
TE Store
from US$0.16
|
12,578
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
3,500
in stock
|
Buy Now | |
element14
from US$0.12
|
910
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 2 |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .236in, 6mm |
Housing Material | Glass-Filled Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Halogen Free | Yes |
For Use With | Plug Housing, Cap Housing (FH/PM) |
Packaging Method | Bag |
Packaging Quantity | 3500 |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | TPA (Terminal Position Assurance) |
Product Type | Accessory |
Connector System | Wire-to-Wire |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
| Heilind Electronics |
2 Position (1 x 2) Black Power Triple Lock Nylon TPA Locking Plate Accessory | Future Electronics |
PTL TPA HIGH TEMP 1 x 2 BLACK Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Primary Product Material: Glass-Filled Nylon Number of Positions: 2 Operating Temperature (Max): 302 °F TPA (Terminal Position Assurance) Black Glass-Filled Nylon 2 | Locking Plate & Power Triple Lock & Tpa | Part Number: 1971777-2 | Internal Number: 1971777-2 | TE Connectivity | TE Store |
TPA LOCK PLATE, 1ROW, 2 POSITION | element14 |
TPA LOCK PLATE, 1 ROW, 2 WAY | Farnell |
Tpa Lock Plate, 1Row, 2 Position | Newark Electronics |
Connector Accessories 2 POS Double Lock Plate | Avnet America |
Terminal Position Assurance(TPA), 2 Pos, 1 Row, Power Triple Lock, 1X2,150c-NA | TE Connectivity 1971777-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | TPA Double Lock Plate |
---|---|
For Use With | Power Triple Lock Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 1971777-2?
Additional datasheets, footprints and schematics for 1971777-2 are listed on our Part Details page. You can also find images and similar parts to 1971777-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971777-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971777-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971777-2 fall under?
The 1971777-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 1971777-2 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971777-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971777-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971777-2 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, TE Store and Chip One Stop have stock available or on a lead time for 1971777-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971777-2 often in real-time on the comparison pages.
What if I can't find stock of 1971777-2?
You can fill out our help required form which you can use to request a quote for 1971777-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.