Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.44
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
21,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
3,937
in stock
|
Buy Now | |
TE Store
from US$0.37
|
3,490
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$1.44
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Power Positions | 2 |
Keying | A |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Height | 14.95mm |
Operating Voltage | 600VDC, 600VAC |
Cable Exit Angle | Straight |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Gray |
Circuit Identification Feature | With |
VDE Tested | Yes |
Agency/Standard | VDE, UL |
Glow Wire Rating | GWT 850°C (Flame ≤ 30 sec) |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Material Rating | Material with GWIT ≥ 775°C |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | TPA, Cap Housing, CPA, Receptacle (Socket) Contact, Header Assembly |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Housing Type | Plug |
Contact Type | Receptacle |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
| Heilind Electronics |
PTL 1X2 PLUG HSG HIGH TEMP KEY A LGR Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6 mm Housing Plug Wire-to-Wire 2 | High Temperature Plug — Power Triple Lock | Part Number: 9-1971773-2 | Internal Number: 9-1971773-2 | 6 mm | TE Connectivity | TE Store |
Ptl 1X2 Plug Hsg High Temp Key A Lgr Rohs Compliant: Yes |Te Connectivity 9-1971773-2 | Newark Electronics |
2 Position 1 Row (1 x 2) 6 mm Wire to Wire Latch Lock Plug Housing | Future Electronics |
Conn Housing PL 2 POS 6mm ST Cable Mount | Avnet America |
PTL 1X2 PLUG HSG HIGH TEMP KEY A LGR | TE Connectivity 9-1971773-2 | RS Americas |
PTL 1X2 PLUG HSG HIGH TEMP | TTI Europe |
Where can I find additional details, specifications and documents for a 9-1971773-2?
Additional datasheets, footprints and schematics for 9-1971773-2 are listed on our Part Details page. You can also find images and similar parts to 9-1971773-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1971773-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1971773-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1971773-2 fall under?
The 9-1971773-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1971773-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1971773-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1971773-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1971773-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 9-1971773-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1971773-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1971773-2?
You can fill out our help required form which you can use to request a quote for 9-1971773-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.