Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
5,954
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
5,454
in stock
|
Buy Now | |
element14
from US$0.19
|
5,454
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
4,076
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,358
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
TE Store
from US$0.22
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Carton |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
TERMINAL HOUSING, 2POS, NYLON, BLACK | Farnell |
Terminal Housing, 2Pos, Nylon, Black | Newark Electronics |
2P, 250 SERIES POSITIVE LOCK MARK II | Heilind Electronics |
Connector Housing Receptacle 2 Position Cable Mount Black | Avnet America |
Terminals 2P, 250 SERIES POSI-LOCK MARK II | TE Connectivity 1969864-1 | RS Americas |
2P, 250 SERIES, POSITIVE LOCK MARK II Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 1969864-1 | Internal Number: 1969864-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1969864-1?
Additional datasheets, footprints and schematics for 1969864-1 are listed on our Part Details page. You can also find images and similar parts to 1969864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969864-1 fall under?
The 1969864-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969864-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969864-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1969864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969864-1 often in real-time on the comparison pages.
What if I can't find stock of 1969864-1?
You can fill out our help required form which you can use to request a quote for 1969864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.