Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
2,729
in stock
|
Buy Now | |
TE Store
from US$0.11
|
10,337
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,729
in stock
|
Buy Now | |
element14
from US$0.12
|
2,729
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 1.5 – 3.1mm, .059 – .122in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | 1.01in, 25.8mm |
Wire Insulation Support | With |
Comment | Air-feed Applicator should be used. |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 PL MKII REC. 22-18AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 170327-1 | Internal Number: 170327-1 | TE Connectivity | TE Store |
250 PL MKII REC. 22-18AWG PTBR | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 0.82mm2 | Distrelec |
Female Disconnect, 6.35Mm, 22-18Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 22-18AWG | element14 |
Quick Disconnect Terminal 18-22AWG RCP 25.8mm 7.6mm Pre-Tin Strip | Avnet America |
Positive lock, receptacle,22-18awg,6.35mm | TE Connectivity 170327-1 | RS Americas |
PL 250 REC 22-18 AWG 0.4 X 19 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170327-1?
Additional datasheets, footprints and schematics for 170327-1 are listed on our Part Details page. You can also find images and similar parts to 170327-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170327-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170327-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170327-1 fall under?
The 170327-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170327-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170327-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170327-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170327-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 170327-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170327-1 often in real-time on the comparison pages.
What if I can't find stock of 170327-1?
You can fill out our help required form which you can use to request a quote for 170327-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.