Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
678
in stock
|
Buy Now | |
TE Store
from US$0.15
|
73,901
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
800
in stock
|
Buy Now | |
element14
from US$0.18
|
678
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 25.8mm, 1.016in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 15 – 10AWG, 1.65 – 5.26mm² |
Accepts Wire Insulation Diameter Range | .15 – .2in, 3.81 – 5.08mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | Air-feed Applicator should be used. |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 PL MKII REC. 15-10AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 15 – 10 AWG Wire Size: 1.65 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 15 – 10 AWG 1.65 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 170329-1 | Internal Number: 170329-1 | TE Connectivity | TE Store |
250 PL MKII REC. 15-10AWG PTBR | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 5.26mm2 | Distrelec |
Female Disconnect, 6.35Mm, 15-10Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 15-10AWG | element14 |
Quick Disconnect Terminal 10-14AWG F 25.8mm 7.6mm Pre-Tin Strip | Avnet America |
POS-LOK RECEPTACLE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 15AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 6mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170329-1?
Additional datasheets, footprints and schematics for 170329-1 are listed on our Part Details page. You can also find images and similar parts to 170329-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170329-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170329-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170329-1 fall under?
The 170329-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170329-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170329-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170329-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170329-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 170329-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170329-1 often in real-time on the comparison pages.
What if I can't find stock of 170329-1?
You can fill out our help required form which you can use to request a quote for 170329-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.