Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.13
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
9,594
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$1.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Wire Size | 3.31 – 5.26mm², 12 – 10AWG |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Overall Length | .914in, 23.22mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
POSITIVE LOCK 250 REC 12-10 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 63239-1 | Internal Number: 63239-1 | TE Connectivity | TE Store |
250 Pos Loc Rec 12-10 018Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63239-1 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG RCP 24.87mm 7.6mm Tin Strip on Reel | Avnet America |
CONNECTOR | TE Connectivity 632-391 | RS Americas |
POSITIVE LOCK 250 REC 12-10 AW | TTI Europe |
250 POS LOC REC 12-10 018TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63239-1?
Additional datasheets, footprints and schematics for 63239-1 are listed on our Part Details page. You can also find images and similar parts to 63239-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63239-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63239-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63239-1 fall under?
The 63239-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63239-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63239-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63239-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63239-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 63239-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63239-1 often in real-time on the comparison pages.
What if I can't find stock of 63239-1?
You can fill out our help required form which you can use to request a quote for 63239-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.