Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,968
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
20,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.23
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
2,799
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
1,968
in stock
|
Buy Now | |
element14
from US$0.20
|
1,968
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
933
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Housing Color | Black |
Mating Retention | Without |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Housing Material | LCP |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Carton |
Packaging Quantity | 2000 |
Sealable | No |
Product Type | Terminal Housing |
Insulated | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 240°C, -40 – 464°F |
Terminals 250 HIGH TEMP HSG FLAG COVER | Rapid Electronics |
DUST COVER, CONNECTOR, LCP | Farnell |
250 HI-TEMP POS LOCK HSNG COVER, FLAG | Heilind Electronics |
Dust Cover, Lcp, Black | Newark Electronics |
DUST COVER, LCP, BLACK | element14 |
Cover for Receptacle Connector Liquid Crystal Polymer Black | Avnet America |
250 HIGH TEMPERATURE POSITIVE LOCK, HOUSING COVER, FLAG | TE Connectivity 1969826-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Accessory Type | Dust Cover |
---|---|
For Use With | AMP Positive Lock 250 Series 1969823-1 Receptacle Housing Connectors |
Connector Body Material | LCP (Liquid Crystal Polymer) Body |
Product Range | Positive Lock 250 Series |
Where can I find additional details, specifications and documents for a 1969826-1?
Additional datasheets, footprints and schematics for 1969826-1 are listed on our Part Details page. You can also find images and similar parts to 1969826-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969826-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969826-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969826-1 fall under?
The 1969826-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969826-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969826-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969826-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969826-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Powell Electronics and Heilind Electronics have stock available or on a lead time for 1969826-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969826-1 often in real-time on the comparison pages.
What if I can't find stock of 1969826-1?
You can fill out our help required form which you can use to request a quote for 1969826-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.