Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
12,983
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
12,983
in stock
|
Buy Now | |
element14
from US$0.09
|
12,983
in stock
|
Buy Now | |
TE Store
from US$0.10
|
12,507
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Steel |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | 20 – 18AWG, .51 – .82mm², 992 – 1792CMA |
Accepts Wire Insulation Diameter Range | .06 – .1in, 1.52 – 2.54mm |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Wire/Cable Type | Heating Element Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Terminal, Female Disconnect, 20-18Awg | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 20-18AWG | element14 |
250 POS LOC REC 20-18 FLAG NIST Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 18 AWG Wire Size: .51 – .82 mm² Wire Size: 992 – 1792 CMA Mating Tab Width: 6.35 mm Receptacle 20 – 18 AWG .51 – .82 mm² 992 – 1792 CMA | Quick Disconnect | Part Number: 2238141-1 | Internal Number: 2238141-1 | TE Connectivity | TE Store |
.250 CRMP RECPT,FLAG,20-18AWG, HI-TEMP, POS LOK,STL/NI | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | - |
Tab Size - Imperial | - |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 2238141-1?
Additional datasheets, footprints and schematics for 2238141-1 are listed on our Part Details page. You can also find images and similar parts to 2238141-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238141-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238141-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238141-1 fall under?
The 2238141-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238141-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238141-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238141-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238141-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 2238141-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238141-1 often in real-time on the comparison pages.
What if I can't find stock of 2238141-1?
You can fill out our help required form which you can use to request a quote for 2238141-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.